Picker Components General Purpose Relays PC118-2C-P-24A-LD-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with DPDT (2 Form C) configuration. It features PCB pin termination, a 24VAC coil, and a push-to-test button option. The relay has a contact rating of 10A at 28VDC or 220VAC, with a maximum switching voltage of 277VAC and maximum switching current of 10A. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The operating temperature range is -40°C to 85°C, and storage temperature is -40°C to 155°C. The coil power consumption is 1.2VA, with an operate time of 25ms and release time of 25ms. The case measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. It is RoHS compliant and compatible with the SC118 series socket.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with DPDT (2 Form C) configuration. It features PCB pin termination, a 24VAC coil, and a push-to-test button option. The relay has a contact rating of 10A at 28VDC or 220VAC, with a maximum switching voltage of 277VAC and maximum switching current of 10A. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The operating temperature range is -40°C to 85°C, and storage temperature is -40°C to 155°C. The coil power consumption is 1.2VA, with an operate time of 25ms and release time of 25ms. The case measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. It is RoHS compliant and compatible with the SC118 series socket.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-2C-P-24A-LD-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-2C-P-24A-LD-X
General Purpose Relays 2500-PC118-2C-P-24A-LD-X
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-2C-P-24A-LD-X
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relay module - 789-570 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers