The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available with PCB pin termination, 24VAC coil, gold plated contacts, a push-to-test button, and RoHS compliance. It has a DPDT (2 Form C) contact configuration, rated for 10A at 220VAC or 28VDC, with a maximum switching voltage of 277VAC and 48VDC. The coil power consumption is 1.2VA, operate and release times are 25ms, and the operating temperature ranges from -40°C to 85°C. The relay weighs approximately 37g and has a dielectric strength of 1500V rms between coil and contacts. Contact material is AgCdO with an initial contact resistance of 50 mΩ max.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-24A-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |