The PC118-2C-P-12D-X is a miniature, 2-pole general purpose relay with DPDT (2 Form C) contacts and PCB pin termination, designed for switching loads up to 10A at 28VDC or 220VAC. It features a 12VDC coil consuming 0.9W, with operate and release times of 25ms each and a must-operate voltage of 9.0VDC. The relay is RoHS compliant, operates from -40°C to 85°C, and has AgCdO contacts with an initial resistance of 50 mΩ max. Its case is 27.6 mm × 21.6 mm × 35.0 mm, weighs approximately 37 g, and meets UL/CUL standards for dielectric strength of 1500V rms between coil and contacts.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-12D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |