The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available in PCB pin termination and with a push-to-test button option. It operates with a 12VDC coil consuming 0.9W, has a contact rating of 10A at 28VDC or 220VAC, and supports a maximum switching voltage of 48VDC or 277VAC. The relay features AgCdO contacts, an operating temperature range of -40°C to 85°C, and mechanical life of 1×10⁷ operations. It measures 35.0 mm in length with a terminal strength of 4N for PCB. The part is RoHS compliant and compatible with SC118 sockets. Enhanced options include a flange mount and gold-plated contacts.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-12D-M-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |