The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, designed for PCB mounting or plug-in use. It features a 12VDC coil, PCB pins, a push-to-test button, and an LED indicator, with gold-plated contacts optional. The relay operates at 28VDC/10A for 2-pole and 28VDC/5A for 4-pole configurations, with a maximum switching voltage of 48VDC and 277VAC. The coil power is 0.9W for DC variants, with an operate and release time of 25ms. It has an operating temperature range of -40°C to 85°C, weighs approximately 37g, and meets RoHS compliance. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-12D-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |