The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in PC pin termination. It supports AC and DC coil voltages, with the 12VDC coil variant consuming 0.9W and operating at 25ms operate and release times. The relay features gold-plated contacts, a push-to-test button, and is RoHS compliant. It has a maximum switching capacity of 280W DC and 2200VA AC, with a 10A contact rating at 28VDC or 220VAC for 2-pole versions. The operating temperature range is -40°C to 85°C, and the case dimensions are 35.00mm x 27.60mm x 21.60mm. It meets UL and CUL general-purpose ratings with 1500V rms dielectric strength between coil and contacts.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-12D-GM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |