The PC118 is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with DPDT (2 Form C) configuration for this variant. It features PCB pin termination, a 12VDC coil, and gold-plated contacts. The relay operates with a coil power of 0.9W, has a maximum switching current of 10A at 28VDC or 220VAC, and supports a switching voltage up to 48VDC or 277VAC. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. Operating temperature range is -40°C to 85°C, and storage temperature extends to 155°C. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations under rated load. The unit weighs approximately 37g. Shock resistance is 100 m/s² for 11 ms, and vibration resistance is 10-55 Hz with 1.5 mm double amplitude.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-12D-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |