The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles in Form C contact configurations, available with PC pins and gold plated contacts. It supports AC and DC coil voltages, with the 12VDC coil variant consuming 0.9W and having a pick-up voltage of 9.0VDC and release voltage of 1.2VDC. The relay has an operate and release time of 25ms, operates from -40°C to 85°C, and features a dielectric strength of 1500V rms between coil and contacts. It is rated for 10A switching current at 28VDC or 220VAC, with AgCdO contact material and a mechanical life of 1×10⁷ operations. The case includes a PCB pin termination style and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-12D-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |