The PC118 is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB pin termination. This variant features a 120VAC coil, gold-plated contacts, a push-to-test button, and RoHS compliance. It has a DPDT (2 Form C) contact configuration with a rated load of 10A at 220VAC or 28VDC, a maximum switching voltage of 277VAC, and a coil power consumption of 1.2VA. The operating temperature range is -40°C to 85°C, with an operate and release time of 25ms. The case measures 35.0mm x 27.6mm x 21.6mm and weighs approximately 37g. Contact material is AgCdO, with an initial contact resistance of 50mΩ max. and a dielectric strength of 1500V rms between coil and contacts. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-120A-GM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |