The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles and contact forms rated for 28VDC at 10A or 220VAC at 10A for 2-pole versions, and 5A for 3- and 4-pole versions. It features AgCdO contacts, a maximum switching voltage of 277VAC and 48VDC, and a coil power consumption of 1.2VA for the 120VAC coil. The relay has a PCB pin termination, gold-plated contacts, and operates between -40°C and 85°C. It meets a dielectric strength of 1500V rms between coil and contacts and 1000V rms between contacts. Mechanical life is 1 × 10⁷ operations and electrical life is 1 × 10⁵ operations under rated load. The approximate weight is 37g. The part number PC118-2C-P-120A-GD-X
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-P-120A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |