Picker Components General Purpose Relays PC118-2C-C1-24D-LM-X

Description
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in flange mount configuration with 24VDC coil, LED indicator, and push-to-test button. It features AgCdO contacts, operates at -40°C to 85°C, and supports a maximum switching voltage of 277VAC and 48VDC. The relay has a coil power consumption of 0.9W, operate and release times of 25ms, and a weight of approximately 37g. It meets Dielectric Strength requirements of 1500V rms between coil and contacts and 1000V rms between open contacts or poles. The terminal type is PC pins, and the case is compatible with SC118 series sockets. RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in flange mount configuration with 24VDC coil, LED indicator, and push-to-test button. It features AgCdO contacts, operates at -40°C to 85°C, and supports a maximum switching voltage of 277VAC and 48VDC. The relay has a coil power consumption of 0.9W, operate and release times of 25ms, and a weight of approximately 37g. It meets Dielectric Strength requirements of 1500V rms between coil and contacts and 1000V rms between open contacts or poles. The terminal type is PC pins, and the case is compatible with SC118 series sockets. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-2C-C1-24D-LM-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-2C-C1-24D-LM-X
General Purpose Relays 2500-PC118-2C-C1-24D-LM-X
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-2C-C1-24D-LM-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

200A DC contactor - CHDC-D200AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
Power Relays - 1-1393217-8 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA22.4851 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details