The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles and contact forms up to 4PDT, available in flange mount, PC pin, or solder lug termination. This unit has a 24VDC coil, a flange mount case, an LED indicator, a push-to-test button, and gold-plated contacts. It supports switching up to 28VDC at 10A and 220VAC at 10A for 2-pole forms, with a maximum switching power of 280W and 2200VA. The coil power is 0.9W, with an operate and release time of 25ms. Operating temperature ranges from -40°C to 85°C, and contact material is AgCdO. The relay meets UL and CUL ratings for general-purpose applications, with dielectric strength of 1500Vrms between coil and contacts, and 1000Vrms between open contacts or poles. It weighs approximately 37g and is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-24D-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |