Picker Components General Purpose Relays PC118-2C-C1-24D-GD-X

Description
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in flange-mount or PC pin configurations. This part, with a 24VDC coil, gold-plated contacts, and a flange-mount case, has a contact rating of 10A at 28VDC or 220VAC, a coil power consumption of 0.9W, and operates within a temperature range of -40°C to 85°C. It features a dielectric strength of 1500V rms between coil and contacts, with a mechanical life of 10^7 operations and an electrical life of 10^5 operations. The relay complies with RoHS standards and weighs approximately 37g. The terminal strength is 8N for QC and 4N for PCB, with solderability rated at 260°C for 5 seconds.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in flange-mount or PC pin configurations. This part, with a 24VDC coil, gold-plated contacts, and a flange-mount case, has a contact rating of 10A at 28VDC or 220VAC, a coil power consumption of 0.9W, and operates within a temperature range of -40°C to 85°C. It features a dielectric strength of 1500V rms between coil and contacts, with a mechanical life of 10^7 operations and an electrical life of 10^5 operations. The relay complies with RoHS standards and weighs approximately 37g. The terminal strength is 8N for QC and 4N for PCB, with solderability rated at 260°C for 5 seconds.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-2C-C1-24D-GD-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-2C-C1-24D-GD-X
General Purpose Relays 2500-PC118-2C-C1-24D-GD-X
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-2C-C1-24D-GD-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

20A Automotive PCB Relay - CHPA Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - 1-1393217-8 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.0626C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers