Picker Components General Purpose Relays PC118-2C-C1-24D-D-X

Description
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with a flange mount option. This variant, designated PC118-2C-C1-24D-D-X, is a DPDT (2 Form C) relay with a 24VDC coil, flange mount case, and RoHS compliant construction. It has a power consumption of 0.9W, operates with a 24VDC coil, and meets coil specifications including a pick-up voltage of 18.0VDC and a release voltage of 2.4VDC, with operate and release times of 25ms. Contacts are rated for 10A at 28VDC or 10A at 220VAC, with a maximum switching voltage of 48VDC and 277VAC. The relay has an operating temperature range of -40°C to 85°C, weighs approximately 37g, and features AgCdO contact material. Terminal strength is 8N for Q-C connections and 4N for PCB. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with a flange mount option. This variant, designated PC118-2C-C1-24D-D-X, is a DPDT (2 Form C) relay with a 24VDC coil, flange mount case, and RoHS compliant construction. It has a power consumption of 0.9W, operates with a 24VDC coil, and meets coil specifications including a pick-up voltage of 18.0VDC and a release voltage of 2.4VDC, with operate and release times of 25ms. Contacts are rated for 10A at 28VDC or 10A at 220VAC, with a maximum switching voltage of 48VDC and 277VAC. The relay has an operating temperature range of -40°C to 85°C, weighs approximately 37g, and features AgCdO contact material. Terminal strength is 8N for Q-C connections and 4N for PCB. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-2C-C1-24D-D-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-2C-C1-24D-D-X
General Purpose Relays 2500-PC118-2C-C1-24D-D-X
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-2C-C1-24D-D-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1372124 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Basic relay - 858-151 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers