Picker Components General Purpose Relays PC118-2C-C1-24A-L-X

Description
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole forms with contact ratings of up to 10A at 28VDC or 220VAC for 2-pole variants, and 5A for 3- and 4-pole variants. This part, configured as a 2-pole DPDT (2 Form C) relay with a flange mount case, 24VAC coil, and push-to-test button, has a coil power consumption of 1.2VA, operate and release times of 25ms, and operates from -40°C to 85°C. It features AgCdO contacts, a dielectric strength of 1500V rms between coil and contacts, and is RoHS compliant. The physical dimensions are 35.00mm length, 27.60mm width, and 21.60mm height. The part includes a top mounting flange and push-to-test button as specified by the C1 and M options in the ordering code.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole forms with contact ratings of up to 10A at 28VDC or 220VAC for 2-pole variants, and 5A for 3- and 4-pole variants. This part, configured as a 2-pole DPDT (2 Form C) relay with a flange mount case, 24VAC coil, and push-to-test button, has a coil power consumption of 1.2VA, operate and release times of 25ms, and operates from -40°C to 85°C. It features AgCdO contacts, a dielectric strength of 1500V rms between coil and contacts, and is RoHS compliant. The physical dimensions are 35.00mm length, 27.60mm width, and 21.60mm height. The part includes a top mounting flange and push-to-test button as specified by the C1 and M options in the ordering code.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-2C-C1-24A-L-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-2C-C1-24A-L-X
General Purpose Relays 2500-PC118-2C-C1-24A-L-X
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-2C-C1-24A-L-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Type 30.22 - Subminiature DIL relay 2A - 302290240020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details