The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in flange mount configuration with push-to-test button and gold-plated contacts. It supports 24VAC coil voltage, has a contact rating of 10A at 220VAC or 10A at 28VDC for 2-pole forms, and 5A for 4-pole forms. Maximum switching voltage is 277VAC and 48VDC, with a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. Operating temperature ranges from -40°C to 85°C. The relay has a power consumption of 1.2VA, operate and release times of 25ms, and weighs approximately 37g. It meets UL/CUL ratings and is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-24A-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |