The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole Form C configurations, with a flange mount case, 24VAC coil, and gold plated contacts. It has a maximum switching voltage of 277VAC and 48VDC, and a contact rating of 10A at 220VAC or 28VDC. The coil power is 1.2VA, with an operate time of 25ms and release time of 25ms. Operating temperature ranges from -40°C to 85°C, and storage temperature from -40°C to 155°C. The relay features AgCdO contacts, 100MΩ insulation resistance at 500VDC, and dielectric strength of 1500V rms between coil and contacts, 1000V rms between open contacts and poles. Weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-24A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |