The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with DPDT (2 Form C) configuration for this variant. It features a flange mount case, 220VAC coil, and is RoHS compliant. The relay has a contact rating of 10A at 28VDC or 220VAC, with a maximum switching voltage of 277VAC and a coil power consumption of 1.2VA. It operates with an initial contact resistance of 50 mΩ max, uses AgCdO contact material, and has an operate and release time of 25 ms. The operating temperature range is -40°C to 85°C, and the device weighs approximately 37 g. It meets a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. Mechanical life exceeds 1×10⁷ operations, and electrical life is 1×10⁵ operations at rated load.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-220A-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |