The PC118 is a miniature general purpose relay with 2, 3, or 4 poles, available in a flange mount case with a push-to-test button and gold-plated contacts. It has a DPDT (2 Form C) contact configuration, operates with a 220VAC coil, and supports a maximum switching voltage of 277VAC and current of 10A. The relay has a power consumption of 1.2VA, an operate and release time of 25ms, and an operating temperature range of -40°C to 85°C. Terminal strength is 4N for PCB mounting, and the contact material is AgCdO. The unit weighs approximately 37g and complies with RoHS.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-220A-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |