The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in flange mount configuration with gold-plated contacts and AC coils. This variant, identified by the ordering code C1-220A-GLD-X, features a 220VAC coil, DPDT contact form (2 Form C), and gold-plated terminals. It has a contact rating of 10A at 220VAC, a maximum switching voltage of 277VAC, and a coil power consumption of 1.2VA. The relay operates within a temperature range of -40°C to 85°C, with an operate and release time of 25ms each. It meets dielectric strength requirements of 1500V rms between coil and contacts, and 1000V rms between open contacts. The case includes a top mounting flange and is RoHS compliant. The terminal type is solder lug, and the contact material is AgCdO. Weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-220A-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |