Picker Components General Purpose Relays PC118-2C-C1-220A-GD-X

Description
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PC pin termination. This variant, identified by the ordering code 2C-C1-220A-GD-X, features a DPDT contact form (2 Form C), a 220VAC coil, a flange mount case, gold-plated contacts, and RoHS compliance. It has a maximum switching voltage of 277VAC and 48VDC, with a contact current rating of 10A for general purpose loads. The relay operates at 1.2VA coil power, with an operate and release time of 25ms, and an operating temperature range of -40°C to 85°C. It meets UL/CUL ratings for dielectric strength of 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. The case dimensions are 43.00 mm in length, 35.00 mm in width, and 27.60 mm in height, with a weight of approximately 37g.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PC pin termination. This variant, identified by the ordering code 2C-C1-220A-GD-X, features a DPDT contact form (2 Form C), a 220VAC coil, a flange mount case, gold-plated contacts, and RoHS compliance. It has a maximum switching voltage of 277VAC and 48VDC, with a contact current rating of 10A for general purpose loads. The relay operates at 1.2VA coil power, with an operate and release time of 25ms, and an operating temperature range of -40°C to 85°C. It meets UL/CUL ratings for dielectric strength of 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. The case dimensions are 43.00 mm in length, 35.00 mm in width, and 27.60 mm in height, with a weight of approximately 37g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC118-2C-C1-220A-GD-X
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-2C-C1-220A-GD-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 26.08 - Step relay 10A - 260882300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, IMQ-grande, ukca
NO 2
View Details
Safety Relays - 56.OA02.1242C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
4 suppliers
3-10A Miniature Power Relay - A1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details