The PC118-2C-C1-12D-D-X is a miniature general-purpose relay with a DPDT (2 Form C) contact configuration, flange mount case, and 12VDC coil. It features gold-plated contacts and is RoHS compliant. The relay supports switching up to 28VDC at 10A and 220VAC at 10A, with a maximum switching power of 280W and 2200VA. The coil power is 0.9W, with an operate time of 25ms and release time of 25ms. It operates from -40°C to 85°C, weighs approximately 37g, and has AgCdO contacts. The terminal type is solder lug, and it is compatible with the SC118 series socket.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-12D-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |