The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with AC or DC coils, suitable for plug-in or PCB mounting. This variant, identified as PC118-2C-C1-12A, features a DPDT (2 Form C) contact arrangement, a 12VAC coil, a flange mount case, and a push-to-test button. It supports a maximum switching voltage of 277VAC and 48VDC, with a contact current rating of 10A. The relay has a coil power consumption of 1.2VA, an operate time of 25ms, and a release time of 25ms. Operating temperature ranges from -40°C to 85°C, and contact material is AgCdO. The unit weighs approximately 37g and meets UL/CUL ratings for dielectric strength and insulation resistance. RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-12A-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |