The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles and contact forms available as DPDT, 3PDT, or 4PDT. This variant features a flange mount case, 12VAC coil, gold-plated contacts, a push-to-test button, and is RoHS compliant. It has a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A at 220VAC or 28VDC. The relay consumes 1.2VA, operates with a coil pick-up voltage of 9.6VAC and release voltage of 3.6VAC, and has an operate and release time of 25ms. The operating temperature range is -40°C to 85°C, and contact material is AgCdO. The physical dimensions are 35.00 mm in height and 21.60 mm in width, with a weight of approximately 37g. The terminal type for this variant is solder lug.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-12A-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |