Picker Components General Purpose Relays PC118-2C-C1-120A-LD-X

Description
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 is a miniature general-purpose relay with 2, 3, or 4 poles, available in plug-in or PC pin configurations, and designed for general switching applications. This variant features a flange mount case, 120VAC coil, and DPDT (2 Form C) contacts rated for 10A at 220VAC and 10A at 28VDC. Maximum switching voltage is 277VAC and 48VDC, with contact material AgCdO. It has a power consumption of 1.2VA, operate and release times of 25ms, insulation resistance of 100MΩ min. at 500VDC, and dielectric strength of 1500V rms between coil and contacts. Operating temperature ranges from -40°C to 85°C, with a weight of approximately 37g. The part includes a push-to-test button and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC118 is a miniature general-purpose relay with 2, 3, or 4 poles, available in plug-in or PC pin configurations, and designed for general switching applications. This variant features a flange mount case, 120VAC coil, and DPDT (2 Form C) contacts rated for 10A at 220VAC and 10A at 28VDC. Maximum switching voltage is 277VAC and 48VDC, with contact material AgCdO. It has a power consumption of 1.2VA, operate and release times of 25ms, insulation resistance of 100MΩ min. at 500VDC, and dielectric strength of 1500V rms between coil and contacts. Operating temperature ranges from -40°C to 85°C, with a weight of approximately 37g. The part includes a push-to-test button and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC118-2C-C1-120A-LD-X
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-2C-C1-120A-LD-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details
Safety Relays - 56.OA12.6033 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 859-393 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers