The PC118 series is a miniature 2, 3, or 4 pole general purpose relay with contact forms up to 4PDT, available in flange mount configuration with solder lug termination. It supports AC and DC coil voltages including 120VAC, with a coil power consumption of 1.2VA. Contacts are rated for 10A at 28VDC and 10A at 220VAC, with a maximum switching voltage of 277VAC and 48VDC. The relay features gold-plated AgCdO contacts, operates between -40°C and 85°C, and meets insulation resistance of 100MΩ at 500VDC. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations under rated load. The unit weighs approximately 37g and includes a push-to-test button when specified. Physical dimensions are 35.00mm × 27.60mm × 21.60mm.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-120A-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |