The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles and contact forms of DPDT, 3PDT, or 4PDT, available with a flange mount and gold plated contacts. It supports AC and DC coils, with a 120VAC coil option, and is rated for 10A at 220VAC or 28VDC. Maximum switching voltage is 277VAC and 48VDC, with a maximum switching power of 2200VA and 280W. The relay has a power consumption of 1.2VA, operate and release times of 25ms, and operates from -40°C to 85°C. Contact material is AgCdO, insulation resistance is 100MΩ min at 500VDC, and dielectric strength is 1500V rms between coil and contacts. Weight is approximately 37g. The part number PC118-2C-C1-120A-GL-
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-120A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |