The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles and Form C contacts, available in flange mount with gold-plated terminals. It supports 120VAC coils and has a maximum switching voltage of 277VAC and 48VDC. Contact rating is 10A at 220VAC for 2-pole forms and 5A for 4-pole forms. Operates from -40°C to 85°C, with a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations at rated load. Coil power is 1.2 VA. Dimensions are 43.0 mm long, 35.0 mm wide, and 27.6 mm high, weighing approximately 37 g. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between poles or open contacts.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-120A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |