The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in a flange-mount case with gold-plated contacts and a 120VAC coil. It features a DPDT (2 Form C) contact arrangement, a maximum switching voltage of 277VAC, and a contact rating of 10A at 220VAC. The relay operates with 1.2VA coil power, has a coil operate time of 25ms, and a release time of 25ms. The operating temperature range is -40°C to 85°C, and the contact material is AgCdO. The device is RoHS compliant and compatible with the SC118 series socket. Dimensions are 21.6mm wide, 27.6mm long, and 35.0mm high, with a weight of approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-120A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |