Picker Components General Purpose Relays PC118-2C-C1-110D-GM-X

Description
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 is a miniature general purpose relay with 2, 3, or 4 poles, available in flange mount configuration with gold plated contacts and a push-to-test button. It has a 110VDC coil, a contact rating of 10A at 28VDC and 10A at 220VAC, and supports a maximum switching voltage of 48VDC and 277VAC. The relay operates with a coil power of 0.9W, has an operate and release time of 25ms, and functions within a temperature range of -40°C to 85°C. The case measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The relay meets dielectric strength requirements of 1500V rms between coil and contacts and 1000V rms between open contacts. Mechanical life is 1 × 10· operations, and electrical life is 1 × 10⁵ operations under rated load.

Datasheet Summary
Powered by GS/AI

The PC118 is a miniature general purpose relay with 2, 3, or 4 poles, available in flange mount configuration with gold plated contacts and a push-to-test button. It has a 110VDC coil, a contact rating of 10A at 28VDC and 10A at 220VAC, and supports a maximum switching voltage of 48VDC and 277VAC. The relay operates with a coil power of 0.9W, has an operate and release time of 25ms, and functions within a temperature range of -40°C to 85°C. The case measures 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The relay meets dielectric strength requirements of 1500V rms between coil and contacts and 1000V rms between open contacts. Mechanical life is 1 × 10· operations, and electrical life is 1 × 10⁵ operations under rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC118-2C-C1-110D-GM-X
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-2C-C1-110D-GM-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Double Pole (DP)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.27 - Modular step relay 16A - 202780244000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.OA12.0624S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw; Double Throw
View Details