The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in flange mount configuration with solder lug terminals. This variant has a 110VDC coil, gold-plated contacts, a push-to-test button, and is RoHS compliant. It operates from -40°C to 85°C, with a coil power consumption of 0.9W, operate and release times of 25ms, and a must operate voltage of 82.5VDC and must release voltage of 11VDC. Contact ratings include 10A at 28VDC or 220VAC for 2-form C contact, with a maximum switching power of 280W and 2200VA. Contacts are AgCdO, with initial contact resistance of 50mΩ max. The relay has dielectric strength of 1500V rms between coil and contacts and 1000V rms between open contacts or poles. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations under rated load. Weight is approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-C1-110D-GLDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |