Picker Components General Purpose Relays PC118-2C-24D-GDM-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available with PC pins or solder lugs. This variant has a 24VDC coil, gold-plated contacts, a push-to-test button, and is RoHS compliant. Contact ratings are 10A at 28VDC or 220VAC for 2-form C, and 5A at 28VDC or 220VAC for 3- and 4-form C. Maximum switching voltage is 48VDC and 277VAC, with contact material AgCdO. Operate and release times are 25 ms, coil power is 0.9W, and operating temperature ranges from -40°C to 85°C. Mechanical life is 1 × 10⁷ operations, electrical life 1 × 10⁵. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm. Compatible with SC118 sockets and available with top mounting flange.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available with PC pins or solder lugs. This variant has a 24VDC coil, gold-plated contacts, a push-to-test button, and is RoHS compliant. Contact ratings are 10A at 28VDC or 220VAC for 2-form C, and 5A at 28VDC or 220VAC for 3- and 4-form C. Maximum switching voltage is 48VDC and 277VAC, with contact material AgCdO. Operate and release times are 25 ms, coil power is 0.9W, and operating temperature ranges from -40°C to 85°C. Mechanical life is 1 × 10⁷ operations, electrical life 1 × 10⁵. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm. Compatible with SC118 sockets and available with top mounting flange.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-2C-24D-GDM-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-2C-24D-GDM-X
General Purpose Relays 2500-PC118-2C-24D-GDM-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-2C-24D-GDM-X
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1785021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Double Throw
View Details
Relay module - 288-368 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers