The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts, designed for panel or PCB mounting. This variant features a 24VDC coil, DPDT (2 Form C) contact arrangement, and gold-plated contacts. It has a coil power consumption of 0.9W, operates with an apply voltage of 18.0VDC and releases at a minimum of 2.4VDC, with operate and release times of 25ms. Contact ratings are 10A at 28VDC or 220VAC, with a maximum switching power of 280W and 2200VA. The relay includes a push-to-test button and is RoHS compliant. Dimensions are 35.00mm length, 27.60mm width, and 21.60mm height. Operating temperature ranges from -40°C to 85°C, and storage temperature extends to 155°C. The contact material is AgCdO.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-24D-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |