The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles in Form C (DPDT, 3PDT, or 4PDT) contact configurations, available with plug-in or PCB terminals. It supports AC and DC coil voltages including 24VAC, with a coil power consumption of 1.2VA, operate time of 25ms, and release time of 25ms. The relay has a maximum switching rating of 10A at 277VAC and 48VDC, with AgCdO contacts and an insulation resistance of 100MΩ minimum. It features a push-to-test button and LED indicator when configured with options L and M. Operating temperature ranges from -40°C to 85°C. The physical dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height. The part is RoHS compliant when designated with X.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-24A-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |