The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with AC or DC coils, offering plug-in or PC pin termination. This part, with a 24VAC coil and LED indicator, features a DPDT (2 Form C) contact arrangement rated for 10A at 220VAC or 10A at 28VDC, with maximum switching voltage of 277VAC and 48VDC. It has a coil power consumption of 1.2VA, operate and release times of 25ms, and operates from -40°C to 85°C. The relay is RoHS compliant, has AgCdO contacts with initial resistance ≤50mΩ, and weighs approximately 37g. Dimensions are 21.6mm × 27.6mm × 35mm, with options for flange mounting and push-to-test button. Terminal strength is 8N for QC, 4N for PCB. Solderability complies with 260°C for 5 seconds. Insulation resistance is ≥100MΩ at 500VDC, with dielectric strength of 1500Vrms between coil and contacts, and 1000Vrms between contacts or poles.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-24A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |