The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles and contact forms including DPDT (2 Form C). It supports AC and DC coil voltages, with the 24VAC variant having a coil power of 1.2VA, a pick-up voltage of 19.2VAC, and a release voltage of 7.2VAC. The relay operates with a contact rating of 10A at 220VAC and 10A at 28VDC, with a maximum switching voltage of 277VAC and 48VDC. It features AgCdO contacts, an operating temperature range of -40°C to 85°C, and a mechanical life of 1 × 10⁷ operations. The relay is available with PCB pins or solder lugs and includes options for a push-to-test button and gold-plated contacts. It is RoHS compliant and has a weight of approximately 37g. Dimensions are 35.00 mm in length, 27.60 mm in width, and 21.60 mm in height.
Mounting Type: Panel Mount, Coil Voltage: 24VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-24A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |