The PC118-2C-220A-L-X is a miniature general purpose relay with a 2 Form C (DPDT) contact configuration, 220VAC coil, push-to-test button, and RoHS compliance. It uses AgCdO contacts rated for 277VAC and 10A switching, with a coil power of 1.2VA. Operate and release times are 25ms each, and it operates from -40°C to 85°C. The relay has a mechanical life of 10⁷ operations and electrical life of 10⁵ under rated load. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between poles. It supports PC pins or solder lugs and includes a top mounting flange. The unit weighs approximately 37g and is compatible with SC118 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-220A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |