The PC118 series is a miniature 2, 3, or 4 pole general purpose relay with contact forms up to 4PDT, available with AC or DC coils and termination options including PC pins or solder lugs. This variant features gold-plated contacts, a push-to-test button, and a 220VAC coil. It has a contact rating of 10A at 28VDC or 220VAC, a maximum switching voltage of 277VAC, and operates with 1.2VA coil power. The relay supports an operating temperature range of -40°C to 85°C, with a dielectric strength of 1500V rms between coil and contacts and 1000V rms between contacts or poles. Its physical dimensions are approximately 35.0 x 27.6 x 21.6 mm, and it weighs about 37g. The contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The relay meets UL/CUL general purpose ratings for 6,000 cycles at 40°C and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-220A-GM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |