The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in plug-in or PCB pin termination. This variant features a 220VAC coil, gold-plated contacts, and a DPDT (2 Form C) contact configuration. It operates at 10A for 28VDC and 10A for 220VAC loads, with a maximum switching voltage of 277VAC and 48VDC. The relay has a power consumption of 1.2VA, operate and release times of 25ms, and an operating temperature range of -40°C to 85°C. It weighs approximately 37g and is RoHS compliant. Dimensions are 35.0mm x 27.6mm x 21.6mm. The terminal strength is 8N for QC and 4N for PCB, with an insulation resistance of 100MΩ at 500VDC and dielectric strength of 1500V rms between coil and contacts.
Mounting Type: Panel Mount, Coil Voltage: 220VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-220A-G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |