The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole configurations with Form C contacts. This variant features a 12VDC coil, DPDT (2 Form C) contact arrangement, and PC pins. It has a contact rating of 10A at 28VDC or 220VAC, with a maximum switching power of 280W and 2200VA. The relay operates from -40°C to 85°C and meets UL/CUL ratings for insulation resistance (100MΩ min at 500VDC), dielectric strength (1500V rms coil to contacts), and solderability (260°C for 5 seconds). Weight is approximately 37g. The part is RoHS compliant and compatible with SC118 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-12D-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |