The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in plug-in or PCB pin termination and compatible with SC118 sockets. This variant has a 12VDC coil, LED indicator, push-to-test button, and RoHS compliance. Contact rating is 10A at 28VDC or 220VAC, with maximum switching power of 280W and 2200VA. Coil power is 0.9W, operate time 25ms, release time 25ms. Operating temperature ranges from -40°C to 85°C. Dielectric strength is 1500V rms between coil and contacts, 1000V rms between open contacts. Contacts are AgCdO with 50 mΩ max initial resistance. Mechanical life is 10^7 operations, electrical life 10^5 operations under rated load. Dimensions are 35 mm long, 27.6 mm wide, 21.6 mm high, weighing approximately 37g.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-12D-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |