The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with AC or DC coils, offering plug-in or PC pin termination. This part, configured as a 2 Form C (DPDT) relay, uses a 12VDC coil with gold-plated contacts and includes a push-to-test button. It operates on a maximum switching voltage of 48VDC or 277VAC and handles a maximum switching current of 10A with AgCdO contact material. The relay has a power consumption of 0.9W, an operate time of 25ms, and a release time of 25ms. It functions within a temperature range of -40°C to 85°C and meets UL/CUL ratings for general purpose applications. The case supports top mounting flange and is compatible with SC118 series sockets. Dimensions are 35.00 mm in length, 21.60 mm in width, and 16.80 mm in height.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-12D-GM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |