The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms, with AC or DC coils, and options for PC pins, solder lugs, flange mounting, gold-plated contacts, or a push-to-test button. This relay has a contact rating of 10A at 28VDC or 220VAC for 2-pole forms, and 5A for 3- and 4-pole forms. The 12VDC coil version consumes 1.2W, has a pick-up voltage of 9.0VDC, and operates within -40°C to 85°C. It offers 100MΩ insulation resistance and 1500V rms dielectric strength between coil and contacts. The unit weighs approximately 37g and meets RoHS compliance. The part number PC118-2C-12D-GLM-X includes gold-plated contacts, a push-to-test button, and RoHS compliance, consistent with the series options.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-12D-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |