The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in plug-in or PC pin termination. It supports AC and DC coils, with a 12VAC coil variant rated for 10A at 220VAC and 10A at 28VDC, consuming 1.2VA. The relay features AgCdO contacts, a mechanical life of 1 × 10⁷ operations, and an electrical life of 1 × 10⁵ operations under rated load. It operates from -40°C to 85°C, has a dielectric strength of 1500V rms between coil and contacts, and meets UL/CUL standards. The part includes a push-to-test button and LED indicator, and is RoHS compliant. Dimensions are approximately 35mm × 27.6mm × 21.6mm with a weight of ~37g.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-12A-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |