The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in plug-in or PC pin termination. This variant features gold plated contacts, a 12VAC coil, and a DPDT (2 Form C) contact configuration. It has a contact rating of 10A at 28VDC or 220VAC, with a maximum switching voltage of 277VAC. The relay operates at 1.2VA coil power, with a pick-up voltage of 9.6VAC and a release voltage of 3.6VAC. Operate and release times are both 25ms. Insulation resistance is 100MΩ min. at 500VDC, with 1500V rms dielectric strength between coil and contacts. Operating temperature ranges from -40°C to 85°C. Contact material is AgCdO. Weight is approximately 37g. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-12A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |