The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in plug-in or PC pin terminations. The PC118-2C-120A-LM-X variant features a 2 Form C contact configuration, a 120VAC coil, a push-to-test button, and an LED indicator. It supports a maximum switching voltage of 277VAC and 48VDC with a contact rating of 10A. Operating temperature ranges from -40°C to 85°C, with a coil power consumption of 1.2VA. The relay has a dielectric strength of 1500V rms between coil and contacts and 1000V rms between open contacts. It is RoHS compliant and weighs approximately 37g with dimensions of 35.00 x 27.60 x 21.60 mm. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-120A-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |