The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with AC or DC coils, suitable for plug-in or PC pin termination. This variant features a DPDT (2 Form C) contact configuration, a 120VAC coil, gold-plated contacts, a push-to-test button, and RoHS compliance. It is rated for switching up to 277VAC and 10A, with a coil power consumption of 1.2VA. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations under rated load. The relay operates from -40°C to 85°C, has an insulation resistance of 100MΩ min. at 500VDC, and withstands 1500V rms between coil and contacts. Dimensions are approximately 35.00 × 27.60 × 21.60 mm. It is compatible with the SC118 series socket.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-120A-GDM-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |