The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with DPDT (2 Form C) configuration for this variant. It features a 120VAC coil, gold plated contacts, and is available with PC pins or solder lugs. The relay has a maximum switching voltage of 277VAC and 48VDC, with a contact rating of 10A at 220VAC or 28VDC. Insulation resistance is 100MΩ min. at 500VDC, and dielectric strength is 1500V rms between coil and contacts, 1000V rms between contacts and poles. Power consumption is 1.2VA for AC coils, with operate and release times of 25ms. Operating temperature ranges from -40°C to 85°C, and weight is approximately 37g. The relay is RoHS compliant and compatible with SC118 series sockets. Dimensions are not fully specified in usable form for mounting, but terminal strength is 8N for QC and 4N for PCB. Contact material is AgCdO.
Mounting Type: Panel Mount, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-120A-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |