The PC118 is a miniature general-purpose relay with 2, 3, or 4 poles, available in plug-in or PC pin termination styles. This variant features a 110VDC coil, gold-plated contacts, and a push-to-test button. It supports contact forms up to 4PDT with a maximum switching current of 10A at 28VDC or 220VAC, and a maximum switching power of 280W or 2200VA. The relay operates at 1.2VA with a coil power consumption of 0.9W. It meets a dielectric strength of 1500V rms between coil and contacts, with insulation resistance of 100MΩ min at 500VDC. Operating temperature ranges from -40°C to 85°C, and storage temperature extends to 155°C. The approximate weight is 37g. The relay is RoHS compliant and compatible with SC118 series sockets.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-110D-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |