The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in plug-in or PC pin termination, and compatible with SC118 series sockets. It supports AC and DC coils, with the 110VDC coil variant showing a coil resistance of 11000 Ω, a pick-up voltage of 82.5 VDC, and a coil power consumption of 0.9 W. The relay features AgCdO contacts, gold-plated terminals, a 10A contact rating for 28VDC and 5A for 220VAC across contact forms, and operates within a temperature range of -40°C to 85°C. The case is 35 mm long, 27.6 mm wide, and 21.6 mm high, with a weight of approximately 37 g. It is RoHS compliant and offers a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations under rated load. The relay includes options for a top mounting flange and push-to-test button.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-2C-110D-G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |